Diode Standard 1000V 15A Through Hole TO-220-2
1000V, 15A, 1.35V, TO-220 (2-lead) Ultrafast Rectifier
DIODE GEN PURP 1KV 15A TO220-2
DIODE GEN PURP 1KV 15A TO220-2
Rectifiers UFR TO220 15A 1000V AUTO
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | RURP15100-F085-ND | RURP15100-F085 | RURP15100-F085 | RURP15100-F085 | RURP15100-F085 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-220; TO-220 2L | TO-220; TO-220-2 | TO-220 | TO-220AC | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS |