Surface General-Purpose Rectifier
Rectifiers 100V, 1A General Purpose Rectifier Product overview: S1BFL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1BFL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1093446-S1BFL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 100V 1A Surface Mount SOD-123F
Diode Standard 100V 1A Surface Mount SOD-123F
Diode Standard 100V 1A Surface Mount SOD-123F
DIODE GEN PURP 100V 1A SOD123F
DIODE GEN PURP 100V 1A SOD123F
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | S1BFL | 2085-S1BFL | 1093446-S1BFL | S1BFLCT-ND | S1BFL | S1BFL |
| Product Name | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1BFL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | SOD-123; SOD-123 FL | Reel | SOD-123; SOD-123F | |||
| Life Cycle Stage | Active | Declining | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |