Trans Voltage Suppressor Diode, 500W, 28V, Unidirectional
45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial
500W TVS Diode, 28V, Unidirectional, Axial, 11A Surge Product overview: SA28ARL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V, 11A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, 11A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28ARL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298658-SA28ARL
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSA28ARL,2156-S
Base Product Number: SA28
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS DIODE 28VWM 45.4VC AXIAL
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA28ARL | SA28ARL-ND | 144-SA28ARL | 1298658-SA28ARL | SA28ARL |
| Product Name | TVS Diodes | 500W 28V 11A TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-204AC, DO-15, Axial | Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |