onsemi Schottky 3A 30V Diode and Rectifier SBM30-03-TR-E

Description
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03-TR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03-TR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 30V Diode and Rectifier - 280-SBM30-03-TR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 30V Diode and Rectifier
280-SBM30-03-TR-E
Schottky 3A 30V Diode and Rectifier 280-SBM30-03-TR-E
DIODE SCHOTTKY 3A 30V Product overview: SBM30-03-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03-TR-E can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 3A 30V Product overview: SBM30-03-TR-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBM30-03-TR-E can be used for catalog matching and distributor lookup.

Supplier's Site
 - SBM30-03-TR-E - Rochester Electronics
Newburyport, MA, United States
Schottky Diode

Schottky Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBM30-03-TR-E - 064063-SBM30-03-TR-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBM30-03-TR-E
064063-SBM30-03-TR-E
Diodes, Rectifiers - Single - SBM30-03-TR-E 064063-SBM30-03-TR-E
Manufacturer: ON Semiconductor Win Source Part Number: 064063-SBM30-03-TR-E Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 064063-SBM30-03-TR-E
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBM30-03-TR-E
Discrete Semiconductor Products - Diodes - Rectifiers SBM30-03-TR-E
DIODE SCHOTTKY 3A 30V

DIODE SCHOTTKY 3A 30V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SBM30-03-TR-E SBM30-03-TR-E 064063-SBM30-03-TR-E SBM30-03-TR-E
Product Name Schottky 3A 30V Diode and Rectifier Diodes, Rectifiers - Single - SBM30-03-TR-E Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data