onsemi 3.0A 400V Diode and Rectifier S3G

Description
Rectifiers 3.0A 400V Product overview: S3G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 3.0A 400V Product overview: S3G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A 400V Diode and Rectifier - 2085-S3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0A 400V Diode and Rectifier
2085-S3G
3.0A 400V Diode and Rectifier 2085-S3G
Rectifiers 3.0A 400V Product overview: S3G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3G can be used for catalog matching and distributor lookup.

Rectifiers 3.0A 400V Product overview: S3G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.0A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3G can be used for catalog matching and distributor lookup.

Supplier's Site
 - S3G - Rochester Electronics
Newburyport, MA, United States
3.0A General Purpose Rectifier

3.0A General Purpose Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8022216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8022216
Schottky Diodes & Rectifiers 8022216
Diode, Fairchild, S3G

Diode, Fairchild, S3G

Supplier's Site
Schottky Diodes & Rectifiers - 8022216P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8022216P
Schottky Diodes & Rectifiers 8022216P
Diode, Fairchild, S3G

Diode, Fairchild, S3G

Supplier's Site
Schottky Diodes & Rectifiers - 1662000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1662000
Schottky Diodes & Rectifiers 1662000
Diode, Fairchild, S3G

Diode, Fairchild, S3G

Supplier's Site
Single Diodes - S3GFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3GFSCT-ND
Single Diodes S3GFSCT-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3GFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3GFSDKR-ND
Single Diodes S3GFSDKR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - S3GFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3GFSTR-ND
Single Diodes S3GFSTR-ND
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Diode Standard 400V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - 084270-S3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084270-S3G
Discrete Semiconductor Products 084270-S3G
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084270-S3G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-214AB SMC Manufacturer Device Package: SMC (DO-214AB) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Reverse Recovery Time (trr): 2.5µs Current - Reverse Leakage @ Vr: 5µA @ 400V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 60pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084270-S3G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2.5µs
Current - Reverse Leakage @ Vr: 5µA @ 400V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 60pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Standard Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi - 58K2397 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi
58K2397
Standard Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi 58K2397
STANDARD DIODE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi - 29X6878 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi
29X6878
Rectifier, Standard, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi 29X6878
RECTIFIER, STANDARD, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 400V, DO-214AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - S3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3G
Discrete Semiconductor Products - Diodes - Rectifiers S3G
DIODE SMC 400V 3A 150C

DIODE SMC 400V 3A 150C

Supplier's Site
Single Diodes - S3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3G
Single Diodes S3G
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site Datasheet
Single Diodes - S3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3G
Single Diodes S3G
DIODE GEN PURP 400V 3A SMC

DIODE GEN PURP 400V 3A SMC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S3G
Rectifiers S3G
Rectifiers 3.0A 400V

Rectifiers 3.0A 400V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 2085-S3G S3G 8022216 8022216P S3GFSCT-ND 084270-S3G 58K2397 29X6878 S3G S3G S3G S3G
Product Name 3.0A 400V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products Standard Diode, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi Rectifier, Standard, 3A, 400V, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Single Diodes Rectifiers
Package Reel SMC Do-214ab (smc) DO-214AA DO-214AB, SMC DO-214AB, SMC DO-214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Declining
trr 2500 ns 2500 ns 2500 ns 2500 ns
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 1 A low VF Schottky barrier rectifier - MBR130LSFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - HRM60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 260 mA
trr 5000 ns
View Details
Diodes, Rectifiers - Arrays - 32CTQ030STRLPBF - 1128204-32CTQ030STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers