onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SBRD8330G-VF01

Description
Win Source Part Number: 963506-SBRD8330G-VF0 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SBRD8330G-VF01- OS,SBRD8330G-VF,ONSO NSSBRD8330G-VF01 Base Product Number: SBRD8330
Request a Quote Datasheet
Description
Win Source Part Number: 963506-SBRD8330G-VF0 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SBRD8330G-VF01- OS,SBRD8330G-VF,ONSO NSSBRD8330G-VF01 Base Product Number: SBRD8330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963506-SBRD8330G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
963506-SBRD8330G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers - Single 963506-SBRD8330G-VF01
Win Source Part Number: 963506-SBRD8330G-VF0 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SBRD8330G-VF01- OS,SBRD8330G-VF,ONSO NSSBRD8330G-VF01 Base Product Number: SBRD8330

Win Source Part Number: 963506-SBRD8330G-VF01
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBRD8330G-VF01-OS,SBRD8330G-VF,ONSONSSBRD8330G-VF01
Base Product Number: SBRD8330

Buy Now
 - SBRD8330G-VF01 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 3A, 30V

Rectifier Diode, Schottky, 1 Phase, 3A, 30V

Supplier's Site Datasheet
Singapore, Singapore
Schottky 30V 3A DPAK Diode and Rectifier
280-SBRD8330G-VF01
Schottky 30V 3A DPAK Diode and Rectifier 280-SBRD8330G-VF01
DIODE SCHOTTKY 30V 3A DPAK Product overview: SBRD8330G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8330G-VF01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A DPAK Product overview: SBRD8330G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8330G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBRD8330G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRD8330G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SBRD8330G-VF01
DIODE SCHOTTKY 30V 3A DPAK

DIODE SCHOTTKY 30V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRD8330G-VF01
Schottky Diodes & Rectifiers SBRD8330G-VF01
Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY

Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 963506-SBRD8330G-VF01 SBRD8330G-VF01 280-SBRD8330G-VF01 SBRD8330G-VF01 SBRD8330G-VF01
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 30V 3A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK3/2 Tube DPAK DPAK; DPAK-3
Unlock Full Specs
to access all available technical data