onsemi Schottky 15V 1A Diode and Rectifier SB10015M-TL-E

Description
DIODE SCHOTTKY 15V 1A 3MCPH Product overview: SB10015M-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10015M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 1A 3MCPH Product overview: SB10015M-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10015M-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 1A Diode and Rectifier - 280-SB10015M-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 1A Diode and Rectifier
280-SB10015M-TL-E
Schottky 15V 1A Diode and Rectifier 280-SB10015M-TL-E
DIODE SCHOTTKY 15V 1A 3MCPH Product overview: SB10015M-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10015M-TL-E can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 1A 3MCPH Product overview: SB10015M-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10015M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SB10015M-TL-E - 836730-SB10015M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB10015M-TL-E
836730-SB10015M-TL-E
Diodes, Rectifiers - Single - SB10015M-TL-E 836730-SB10015M-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 836730-SB10015M-TL-E Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 836730-SB10015M-TL-E
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
 - SB10015M-TL-E - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 15V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 15V V(RRM), Silicon

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SB10015M-TL-E 836730-SB10015M-TL-E SB10015M-TL-E
Product Name Schottky 15V 1A Diode and Rectifier Diodes, Rectifiers - Single - SB10015M-TL-E
Package Tape & Reel SC-70FL
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464730 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details