TVS DIODE 43VWM 69.4VC DO204AC
69.4V Clamp 7.2A Ipp Tvs Diode Through Hole DO-15
Win Source Part Number: 1298756-SA43CA
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 69.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.2A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SA43CA-OS,ONSON
Base Product Number: SA43
Product Status: Obsolete
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA43CA | SA43CAFS-ND | 1298756-SA43CA |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | |
| RoHS Compliant | RoHS | ||
| Package | DO-15; DO-15, DO-204AC | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
| Configuration | Single | ||
| Peak Pulse Power | 500 watts | 500 watts |