onsemi Dual Schottky 100 V 10 A Diode and Rectifier SBR100-10J

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBR100-10J - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 100 V 10 A Diode and Rectifier
286-SBR100-10J
Dual Schottky 100 V 10 A Diode and Rectifier 286-SBR100-10J
Dual 100 V, 10 A Schottky Barrier Diode for High Frequency Rectification, 100-BLKBG Product overview: SBR100-10J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR100-10J can be used for catalog matching and distributor lookup.

Dual 100 V, 10 A Schottky Barrier Diode for High Frequency Rectification, 100-BLKBG Product overview: SBR100-10J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR100-10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 869-1024-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
869-1024-ND
Diode Arrays 869-1024-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR100-10J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR100-10J
Discrete Semiconductor Products - Diodes - Rectifiers SBR100-10J
DIODE ARR SCHOT 100V 10A TO220ML

DIODE ARR SCHOT 100V 10A TO220ML

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number SBR100-10J 286-SBR100-10J 869-1024-ND SBR100-10J
Product Name Dual Schottky 100 V 10 A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220; TO-220-3 Full Pack TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data