Rectifier Diode, Schottky, 1 Phase, 2 Element, 12.5A, 40V
DIODE ARR SCHOTT 40V 25A TO3PB
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SBT250-04L | SBT250-04L |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-218 | TO-3 |