Schottky Power Rectifier, Switch-mode, 15 A, 45 V
Schottky Power Rectifier, Switch-mode, 15 A, 45 V, D2PAK 2 LEAD, 800-REEL Product overview: SBRB1545CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 45 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRB1545CTT4G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1094622-SBRB1545CTT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V 7.5A D2PAK
Rectifiers REC D2PAK SPCL SHTKY
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | SBRB1545CTT4G | 286-SBRB1545CTT4G | SBRB1545CTT4GOSTR-ND | 1094622-SBRB1545CTT4G | SBRB1545CTT4G | SBRB1545CTT4G |
| Product Name | Schottky 15 A 45 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBRB1545CTT4G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | D2PAK; D2PAK | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | D2PAK | D2PAK; D2PAK |
| Life Cycle Stage | Active | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 7.5 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |