onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SBT100-16JS

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBT100-16JS - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283013-SBT100-16JS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283013-SBT100-16JS
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283013-SBT100-16JS
Win Source Part Number: 1283013-SBT100-16JS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 160 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 160 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220ML ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSBT100-16JS,86 9-1022,2156-SBT100-1 6JS-ON Base Product Number: SBT100 Product Status: Obsolete

Win Source Part Number: 1283013-SBT100-16JS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 160 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 160 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220ML
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSBT100-16JS,869-1022,2156-SBT100-16JS-ON
Base Product Number: SBT100
Product Status: Obsolete

Buy Now Datasheet
Diode Arrays - 869-1022-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
869-1022-ND
Diode Arrays 869-1022-ND
Diode Array 1 Pair Common Cathode Schottky 160V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 160V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
10A 160V Diode and Rectifier
286-SBT100-16JS
10A 160V Diode and Rectifier 286-SBT100-16JS
10A, 160V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBT100-16JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 160V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 160V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT100-16JS can be used for catalog matching and distributor lookup.

10A, 160V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML(LS), 3 PIN Product overview: SBT100-16JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 160V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 160V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT100-16JS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBT100-16JS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBT100-16JS
Discrete Semiconductor Products - Diodes - Rectifiers SBT100-16JS
DIODE ARR SCHOT 160V 10A TO220ML

DIODE ARR SCHOT 160V 10A TO220ML

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number SBT100-16JS 1283013-SBT100-16JS 869-1022-ND 286-SBT100-16JS SBT100-16JS
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 10A 160V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack Bulk TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
VF 0.8800 volts 0.8800 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details