onsemi Schottky Diode and Rectifier SBRS5641T3G

Description
DIODE SCHOTTKY SMB Product overview: SBRS5641T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS5641T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY SMB Product overview: SBRS5641T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS5641T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-SBRS5641T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SBRS5641T3G
Schottky Diode and Rectifier 280-SBRS5641T3G
DIODE SCHOTTKY SMB Product overview: SBRS5641T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS5641T3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY SMB Product overview: SBRS5641T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS5641T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SBRS5641T3G - 893698-SBRS5641T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRS5641T3G
893698-SBRS5641T3G
Diodes, Rectifiers - Single - SBRS5641T3G 893698-SBRS5641T3G
Manufacturer: ON Semiconductor Win Source Part Number: 893698-SBRS5641T3G Series: * Features: Diode Package: Reel - TR Family Name: SBRS5641 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SBRS5641T3G-VF01, SBRS5641T3G-VF01-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 893698-SBRS5641T3G
Series: *
Features: Diode
Package: Reel - TR
Family Name: SBRS5641
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRS5641T3G-VF01, SBRS5641T3G-VF01-ND

Buy Now
 - SBRS5641T3G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier

Schottky Barrier Rectifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRS5641T3G
Schottky Diodes & Rectifiers SBRS5641T3G
Schottky Diodes & Rectifiers SCKTKY BAR RECT SURF MNT

Schottky Diodes & Rectifiers SCKTKY BAR RECT SURF MNT

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS5641T3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS5641T3G
DIODE SCHOTTKY SMB

DIODE SCHOTTKY SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-SBRS5641T3G 893698-SBRS5641T3G SBRS5641T3G SBRS5641T3G SBRS5641T3G
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Single - SBRS5641T3G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467450 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details