onsemi Diodes, Rectifiers - Single - SBRS8130LT3G SBRS8130LT3G

Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet
Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBRS8130LT3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRS8130LT3G - 107335-SBRS8130LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRS8130LT3G
107335-SBRS8130LT3G
Diodes, Rectifiers - Single - SBRS8130LT3G 107335-SBRS8130LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 107335-SBRS8130LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 395mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107335-SBRS8130LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 395mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-SBRS8130LT3G
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-SBRS8130LT3G
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS8130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8130LT3G can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMB, 2500-REEL Product overview: SBRS8130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRS8130LT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - SBRS8130LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBRS8130LT3GTR-ND
Single Diodes SBRS8130LT3GTR-ND
Diode Schottky 30V 1A Surface Mount SMB

Diode Schottky 30V 1A Surface Mount SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRS8130LT3G
Schottky Diodes & Rectifiers SBRS8130LT3G
Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY

Schottky Diodes & Rectifiers REC SMB SPECIAL SHTKY

Buy Now Datasheet
Single Diodes - SBRS8130LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRS8130LT3G
Single Diodes SBRS8130LT3G
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBRS8130LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRS8130LT3G
Discrete Semiconductor Products - Diodes - Rectifiers SBRS8130LT3G
DIODE SCHOTTKY 30V 1A SMB

DIODE SCHOTTKY 30V 1A SMB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SBRS8130LT3G 107335-SBRS8130LT3G 280-SBRS8130LT3G SBRS8130LT3GTR-ND SBRS8130LT3G SBRS8130LT3G SBRS8130LT3G
Product Name Diodes, Rectifiers - Single - SBRS8130LT3G Schottky SMD 1.0 A 30 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SMB SMB; SMB Tape and Reel SMB; DO-214AA, SMB
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220835 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diodes - BAT120A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
7 suppliers
High Current Power Rectifiers - HRSET050311 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details