onsemi Dual 100V 215mA SOT-23 Diode and Rectifier SBAV99LT1G

Description
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: SBAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: SBAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100V 215mA SOT-23 Diode and Rectifier
286-SBAV99LT1G
Dual 100V 215mA SOT-23 Diode and Rectifier 286-SBAV99LT1G
Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: SBAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT1G can be used for catalog matching and distributor lookup.

Dual Series Switching Diode, 100V, 215mA, SOT-23-3 Product overview: SBAV99LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV99LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SBAV99LT1G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode, dual, series

100 V Switching Diode, dual, series

Supplier's Site Datasheet
Switching Diodes - 7815168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815168
Switching Diodes 7815168
Diode Signal Switching 70V 715mA SOT23

Diode Signal Switching 70V 715mA SOT23

Supplier's Site
Switching Diodes - 7815168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815168P
Switching Diodes 7815168P
Diode Signal Switching 70V 715mA SOT23

Diode Signal Switching 70V 715mA SOT23

Supplier's Site
Switching Diodes - 1631155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1631155
Switching Diodes 1631155
Diode Signal Switching 70V 715mA SOT23

Diode Signal Switching 70V 715mA SOT23

Supplier's Site
Diode Arrays - SBAV99LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV99LT1GOSCT-ND
Diode Arrays SBAV99LT1GOSCT-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV99LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAV99LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBAV99LT1GOSTR-ND
Diode Arrays SBAV99LT1GOSTR-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBAV99LT1G - 1022244-SBAV99LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAV99LT1G
1022244-SBAV99LT1G
Diodes, Rectifiers - Arrays - SBAV99LT1G 1022244-SBAV99LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022244-SBAV99LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV99LT1G; BAV99L; SBAV99LT3G; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022244-SBAV99LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV99LT1G; BAV99L; SBAV99LT3G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAV99LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAV99LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAV99LT1G
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site
Diodes >> Switching Diode - SBAV99LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
SBAV99LT1G
Diodes >> Switching Diode SBAV99LT1G
100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-23 Switching Diode ROHS

100V 300mW Dual 1.25V@150mA 6ns 215mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Diode Arrays - SBAV99LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAV99LT1G
Diode Arrays SBAV99LT1G
DIODE ARRAY 100V 215MA SOT23-3

DIODE ARRAY 100V 215MA SOT23-3

Supplier's Site Datasheet
Diode, Small Sig, Aec-Q101, 100V, Sot-23; Diode Configuration Onsemi - 97Y9489 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Aec-Q101, 100V, Sot-23; Diode Configuration Onsemi
97Y9489
Diode, Small Sig, Aec-Q101, 100V, Sot-23; Diode Configuration Onsemi 97Y9489
DIODE, SMALL SIG, AEC-Q101, 100V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:715mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SMALL SIG, AEC-Q101, 100V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:715mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes Diode Arrays Diodes
Product Number 286-SBAV99LT1G SBAV99LT1G 7815168 7815168P SBAV99LT1GOSCT-ND 1022244-SBAV99LT1G SBAV99LT1G SBAV99LT1G SBAV99LT1G 97Y9489
Product Name Dual 100V 215mA SOT-23 Diode and Rectifier Switching Diodes Switching Diodes Diode Arrays Diodes, Rectifiers - Arrays - SBAV99LT1G Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode Diode Arrays Diode, Small Sig, Aec-Q101, 100V, Sot-23; Diode Configuration Onsemi
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2150 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Applications Switching Switching Switching Switching
Unlock Full Specs
to access all available technical data