Infineon Technologies AG Diodes, Rectifiers - Single - SDT08S60 SDT08S60

Description
Rectifier Diode, Schottky, 8A, 600V Carbide
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 8A, 600V Carbide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SDT08S60 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 8A, 600V Carbide

Rectifier Diode, Schottky, 8A, 600V Carbide

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDT08S60 - 1247504-SDT08S60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT08S60
1247504-SDT08S60
Diodes, Rectifiers - Single - SDT08S60 1247504-SDT08S60
Manufacturer: Infineon Technologies Win Source Part Number: 1247504-SDT08S60 Series: thinQ! Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 8A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 300μA @ 600V Capacitance @ Vr, F: 280pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: SDT08S60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-2 Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 8A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SCS108AG; STPSC10C065D-L; STPSC8C065D-L; Introduction Date: March 17, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1247504-SDT08S60
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 8A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 300μA @ 600V
Capacitance @ Vr, F: 280pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: SDT08S60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SCS108AG; STPSC10C065D-L; STPSC8C065D-L;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SDT08S60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT08S60-ND
Single Diodes SDT08S60-ND
Diode Silicon Carbide Schottky 600V 8A (DC) Through Hole PG-TO220-2-2

Diode Silicon Carbide Schottky 600V 8A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
600V 8A TO220 Diode and Rectifier - 280-SDT08S60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO220 Diode and Rectifier
280-SDT08S60
600V 8A TO220 Diode and Rectifier 280-SDT08S60
DIODE SIL CARB 600V 8A TO220-2-2 Product overview: SDT08S60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT08S60 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 8A TO220-2-2 Product overview: SDT08S60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT08S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT08S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT08S60
Discrete Semiconductor Products - Diodes - Rectifiers SDT08S60
DIODE SIL CARB 600V 8A TO220-2-2

DIODE SIL CARB 600V 8A TO220-2-2

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers
Product Number SDT08S60 1247504-SDT08S60 SDT08S60-ND 280-SDT08S60 SDT08S60
Product Name Diodes, Rectifiers - Single - SDT08S60 Single Diodes 600V 8A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-3 Tube
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data