Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3 Full Pack
Rectifier Diode, Schottky, 1 Phase, 2 Element, 8A, 60V, TO-220AB
8A, 60V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FI(LS), 3 PIN Product overview: SBT80-06LS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT80-06LS can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1246762-SBT80-06LS
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 8A TO220FI
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 869-1037-ND | SBT80-06LS | 286-SBT80-06LS | 1246762-SBT80-06LS | SBT80-06LS |
| Product Name | Diode Arrays | 8A 60V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBT80-06LS | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220AB | Bulk | TO-220 | |
| Life Cycle Stage | Obsolete | Removed |