Trans Voltage Suppressor Diode, 500W, 33V, Unidirectional
Trans Voltage Suppressor Diode, 500W, 33V, Unidirectional
53.3V Clamp 9.4A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 33VWM 53.3VC DO15
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA33A | SA33ATR-ND | SA33A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | |
| Peak Pulse Power | 500 watts | 500 watts |