Rectifiers 1000V, 1A General Purpose Rectifier Product overview: S1MFL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1MFL can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
SR SOD123HE GPPN 1A 1000V
SR SOD123HE GPPN 1A 1000V
SR SOD123HE GPPN 1A 1000V
Surface General-Purpose Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115855-S1MFL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial
Quantity per package: 3k pcs
DIODE GEN PURP 1KV 1A SOD123F
RECTIFIER, AEC-Q101, 1KV, 1A, SOD-123F; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 1000V, 1A General Purpose Rectifier
DIODE GEN PURP 1KV 1A SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2085-S1MFL | S1MFLDKR-ND | 1841085 | 1841455P | S1MFL | 115855-S1MFL | S1MFL | 85AC2233 | S1MFL | S1MFL |
| Product Name | 1000V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - S1MFL | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 1Kv, 1A, Sod-123F; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Single Diodes | |
| Package | Reel | SOD-123; Sod-123f | SOD-123; SOD-123 | SOD-123; SOD-123 FL | SOD-123; SOD-123-2 | SOD-123; SOD-123F | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -50 to 150 C (-58 to 302 F) | ||||||||
| trr | 2000 ns | 2000 ns | 2000 ns | |||||||
| Life Cycle Stage | Active | Declining |