onsemi TVS Diodes SA28AG

Description
45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet
Description
45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA28AG-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA28AG-ND
TVS Diodes SA28AG-ND
45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial

45.4V Clamp 11A Ipp Tvs Diode Through Hole Axial

Buy Now Datasheet
500W 28V 45.4V TVS Protection Diode - 144-SA28AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 28V 45.4V TVS Protection Diode
144-SA28AG
500W 28V 45.4V TVS Protection Diode 144-SA28AG
500W TVS Diode, 28V, Unidirectional, 45.4V Clamp, Axial Product overview: SA28AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V, 45.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, 45.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28AG can be used for catalog matching and distributor lookup.

500W TVS Diode, 28V, Unidirectional, 45.4V Clamp, Axial Product overview: SA28AG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 28V, 45.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 28V, 45.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA28AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298672-SA28AG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298672-SA28AG
Circuit Protection - TVS - Diodes 1298672-SA28AG
Win Source Part Number: 1298672-SA28AG Category: Circuit Protection>TVS - Diodes Series: MiniMosorb™ Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 45.4V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSA28AG,2156-SA 28AG-ON Base Product Number: SA28 Product Status: Obsolete

Win Source Part Number: 1298672-SA28AG
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSA28AG,2156-SA28AG-ON
Base Product Number: SA28
Product Status: Obsolete

Buy Now Datasheet
 - SA28AG - Rochester Electronics
Newburyport, MA, United States
TVS DIODE 28VWM 45.4VC AXIAL

TVS DIODE 28VWM 45.4VC AXIAL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA28AG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA28AG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA28AG
TVS DIODE 28VWM 45.4VC AXIAL

TVS DIODE 28VWM 45.4VC AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA28AG-ND 144-SA28AG 1298672-SA28AG SA28AG SA28AG
Product Name TVS Diodes 500W 28V 45.4V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Bulk DO-204AC, DO-15, Axial DO-15; DO-15, DO-204AC Axial
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 45.4 volts 45.4 volts 45.4 volts
Unlock Full Specs
to access all available technical data