onsemi Schottky 3A 100V Diode and Rectifier S310-G

Description
RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: S310-G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S310-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: S310-G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S310-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 100V Diode and Rectifier - 280-S310-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-S310-G
Schottky 3A 100V Diode and Rectifier 280-S310-G
RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: S310-G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S310-G can be used for catalog matching and distributor lookup.

RECTIFIER, SCHOTTKY, 3A, 100V, D Product overview: S310-G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S310-G can be used for catalog matching and distributor lookup.

Supplier's Site
 - S310-G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 3A, 100V, DO-214AB

Rectifier Diode, Schottky, 3A, 100V, DO-214AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S310-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S310-G
Discrete Semiconductor Products - Diodes - Rectifiers S310-G
RECTIFIER, SCHOTTKY, 3A, 100V, D

RECTIFIER, SCHOTTKY, 3A, 100V, D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number 280-S310-G S310-G S310-G
Product Name Schottky 3A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-214AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
High Current Power Rectifiers - HRSET050311 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details