Trans Voltage Suppressor Diode, 500W, 130V, Unidirectional, DO-15
Trans Voltage Suppressor Diode, 500W, 130V, Unidirectional, DO-15
209V Clamp 2.4A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 130VWM 209VC DO204AC
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA130A | SA130AFS-ND | SA130A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts |