onsemi Diodes, Rectifiers - Arrays - SBAS40-04LT1G SBAS40-04LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 852265-SBAS40-04LT1G Series: Automotive, AEC-Q101 Features: Diode Array 40 V Package: Reel - TR Family Name: SBAS40 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS40-04LT1GOSCT, SBAS40-04LT1GOSTR, SBAS40-04LT1GOSDKR, SBAS40-04LT1G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 852265-SBAS40-04LT1G Series: Automotive, AEC-Q101 Features: Diode Array 40 V Package: Reel - TR Family Name: SBAS40 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS40-04LT1GOSCT, SBAS40-04LT1GOSTR, SBAS40-04LT1GOSDKR, SBAS40-04LT1G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBAS40-04LT1G - 852265-SBAS40-04LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBAS40-04LT1G
852265-SBAS40-04LT1G
Diodes, Rectifiers - Arrays - SBAS40-04LT1G 852265-SBAS40-04LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 852265-SBAS40-04LT1G Series: Automotive, AEC-Q101 Features: Diode Array 40 V Package: Reel - TR Family Name: SBAS40 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBAS40-04LT1GOSCT, SBAS40-04LT1GOSTR, SBAS40-04LT1GOSDKR, SBAS40-04LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 852265-SBAS40-04LT1G
Series: Automotive, AEC-Q101
Features: Diode Array 40 V
Package: Reel - TR
Family Name: SBAS40
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBAS40-04LT1GOSCT, SBAS40-04LT1GOSTR, SBAS40-04LT1GOSDKR, SBAS40-04LT1G-ND

Buy Now Datasheet
 - SBAS40-04LT1G - Rochester Electronics
Newburyport, MA, United States
120 mA, 40 V, Schottky Diode, dual, series

120 mA, 40 V, Schottky Diode, dual, series

Supplier's Site Datasheet
Diode Arrays - SBAS40-04LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAS40-04LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - SBAS40-04LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 120 mA 40 V Diode and Rectifier
286-SBAS40-04LT1G
Dual Schottky 120 mA 40 V Diode and Rectifier 286-SBAS40-04LT1G
120 mA, 40 V, Schottky Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 mA, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS40-04LT1G can be used for catalog matching and distributor lookup.

120 mA, 40 V, Schottky Diode, dual, series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS40-04LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 mA, 40 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 mA, 40 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAS40-04LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS40-04LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS40-04LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS40-04LT1G
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode Arrays - SBAS40-04LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBAS40-04LT1G
Diode Arrays SBAS40-04LT1G
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBAS40-04LT1G
Schottky Diodes & Rectifiers SBAS40-04LT1G
Schottky Diodes & Rectifiers SS SHKY DIO 40V TR

Schottky Diodes & Rectifiers SS SHKY DIO 40V TR

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Onsemi - 50AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Onsemi
50AC7279
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Onsemi 50AC7279
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number 852265-SBAS40-04LT1G SBAS40-04LT1G SBAS40-04LT1GOSDKR-ND 286-SBAS40-04LT1G SBAS40-04LT1G SBAS40-04LT1G SBAS40-04LT1G 50AC7279
Product Name Diodes, Rectifiers - Arrays - SBAS40-04LT1G Diode Arrays Dual Schottky 120 mA 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Onsemi
Diode Type Schottky; Diode Array 40 V Schottky
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB784-C10-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
TVS Diodes - 9211192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details