onsemi Schottky 1A 15V Diode and Rectifier SBS004-TL-E

Description
SCHOTTKY DIODE 1A 15V Product overview: SBS004-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS004-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHOTTKY DIODE 1A 15V Product overview: SBS004-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS004-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 15V Diode and Rectifier - 280-SBS004-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 15V Diode and Rectifier
280-SBS004-TL-E
Schottky 1A 15V Diode and Rectifier 280-SBS004-TL-E
SCHOTTKY DIODE 1A 15V Product overview: SBS004-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS004-TL-E can be used for catalog matching and distributor lookup.

SCHOTTKY DIODE 1A 15V Product overview: SBS004-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBS004-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SBS004-TL-E - 734263-SBS004-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBS004-TL-E
734263-SBS004-TL-E
Diodes, Rectifiers - Arrays - SBS004-TL-E 734263-SBS004-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 734263-SBS004-TL-E Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT-23 Reference Date Code: 04+P Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 734263-SBS004-TL-E
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT-23
Reference Date Code: 04+P
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
 - SBS004-TL-E - Rochester Electronics
Newburyport, MA, United States
Schottky Diode 1A 15V

Schottky Diode 1A 15V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBS004-TL-E
Discrete Semiconductor Products - Diodes - Rectifiers SBS004-TL-E
SCHOTTKY DIODE 1A 15V

SCHOTTKY DIODE 1A 15V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 280-SBS004-TL-E 734263-SBS004-TL-E SBS004-TL-E SBS004-TL-E
Product Name Schottky 1A 15V Diode and Rectifier Diodes, Rectifiers - Arrays - SBS004-TL-E Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG060V100EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details