Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084311-S1J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8µs
Current - Reverse Leakage @ Vr: 1µA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 12pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Rectifiers GP RECTIFIER IN SMA Product overview: S1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1J can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
1.0A General Purpose Rectifier
1.0A General Purpose Rectifier
1A 600V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 600V 1A DO214AC
DIODE SMA 600V 1A 150C
STANDARD DIODE, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, STANDARD, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 084311-S1J | 2085-S1J | S1JFSDKR-ND | S1J | 9034406 | S1J | S1J | S1J | S1J | 58K2389 | 29X6876 |
| Product Name | Discrete Semiconductor Products | Diode and Rectifier | Single Diodes | Switching Diodes | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | ||||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 600 volts | 600 volts | 600 volts | ||||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||||||
| trr | 1800 ns | 1800 ns | 1800 ns |