RECTIFIER 15V, 1A
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 102118-SBS804-TL-E
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: SOT-23-5 Thin, TSOT-23-5
Manufacturer Device Package: 5-CPH
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Reverse Recovery Time (trr): 15ns
Current - Reverse Leakage @ Vr: 500μA @ 6V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTTKY 15V 1A 5CPH
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | SBS804-TL-E | 102118-SBS804-TL-E | SBS804-TL-E |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH5 | ||
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS | ||
| Diode Type | Schottky; Schottky |