Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Rectifiers 400V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3GB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3GB can be used for catalog matching and distributor lookup.
Rectifier Diode, 3A, 400V, DO-214AA
DIODE GEN PURP 400V 3A DO214AA
RECTIFIER, SINGLE, 400V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 400V 3A Gen Purpose Surf Mnt Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S3GBFSDKR-ND | 2085-S3GB | S3GB | S3GB | 01AC9758 | S3GB |
| Product Name | Single Diodes | 400V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | Reel | SMB-B/S | DO-214AB-2 | |||
| Life Cycle Stage | Active | Declining | ||||
| VF | 1.15 volts | 1.15 volts |