onsemi 10A 160V Diode and Rectifier SBT100-16LS

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBT100-16LS - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 160V, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
10A 160V Diode and Rectifier
286-SBT100-16LS
10A 160V Diode and Rectifier 286-SBT100-16LS
10A, 160V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FI(LS), 3 PIN Product overview: SBT100-16LS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 160V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 160V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT100-16LS can be used for catalog matching and distributor lookup.

10A, 160V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220FI(LS), 3 PIN Product overview: SBT100-16LS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 160V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 160V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT100-16LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBT100-16LS - 211505-SBT100-16LS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBT100-16LS
211505-SBT100-16LS
Diodes, Rectifiers - Arrays - SBT100-16LS 211505-SBT100-16LS
Manufacturer: ON Semiconductor Win Source Part Number: 211505-SBT100-16LS Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 160V Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 160V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FI(LS) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 211505-SBT100-16LS
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 160V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 160V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FI(LS)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - SBT100-16LS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBT100-16LS-ND
Diode Arrays SBT100-16LS-ND
Diode Array 1 Pair Common Cathode Schottky 160V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 160V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBT100-16LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBT100-16LS
Discrete Semiconductor Products - Diodes - Rectifiers SBT100-16LS
DIODE ARR SCHOT 160V 10A TO220FI

DIODE ARR SCHOT 160V 10A TO220FI

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number SBT100-16LS 286-SBT100-16LS 211505-SBT100-16LS SBT100-16LS-ND SBT100-16LS
Product Name 10A 160V Diode and Rectifier Diodes, Rectifiers - Arrays - SBT100-16LS Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220; TO-220FI(LS) TO-220; TO-220-3 Full Pack TO-220
Life Cycle Stage Obsolete Obsolete(EOL) Removed
RoHS Compliant RoHS RoHS
IO 10 amps
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data