29.2V Clamp 17.2A Ipp Tvs Diode Through Hole DO-15
Trans Voltage Suppressor Diode, 500W, 18V, Bidirectional
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SA18CAFSTR-ND | SA18CA |
| Product Name | TVS Diodes | |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 500 watts | |
| VC | 29.2 volts |