onsemi Diodes, Rectifiers - Arrays - RURP820CC RURP820CC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 303217-RURP820CC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 303217-RURP820CC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RURP820CC - 303217-RURP820CC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RURP820CC
303217-RURP820CC
Diodes, Rectifiers - Arrays - RURP820CC 303217-RURP820CC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 303217-RURP820CC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 303217-RURP820CC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
 - RURP820CC - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 3A, 200V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
200V 8A Diode and Rectifier
286-RURP820CC
200V 8A Diode and Rectifier 286-RURP820CC
DIODE ARR AVAL 200V 8A TO220AB Product overview: RURP820CC from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURP820CC can be used for catalog matching and distributor lookup.

DIODE ARR AVAL 200V 8A TO220AB Product overview: RURP820CC from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RURP820CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RURP820CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURP820CC
Discrete Semiconductor Products - Diodes - Rectifiers RURP820CC
DIODE ARR AVAL 200V 8A TO220AB

DIODE ARR AVAL 200V 8A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 303217-RURP820CC RURP820CC 286-RURP820CC RURP820CC
Product Name Diodes, Rectifiers - Arrays - RURP820CC 200V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
Diode Arrays - BAW56W/MIX-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details