The Schottky Rectifier, part number 01AC9749, features a repetitive peak reverse voltage of 100V and an average forward current rating of 1A. It is housed in a SOD-123FA package, which is suitable for surface mount applications. The device is designed for low power loss and high efficiency, making it ideal for various electronic applications. It includes a guard ring for overvoltage protection and has a high surge current capability. The maximum forward voltage drop is specified at 800mV. This rectifier is RoHS compliant and is qualified per AEC-Q101 standards, indicating its suitability for industrial applications. The operating junction temperature range is from -55°C to +150°C, ensuring reliable performance in diverse environments.
ON Semiconductor, S110FA
ON Semiconductor, S110FA
ON Semiconductor, S110FA
Manufacturer: ON Semiconductor
Win Source Part Number: 892711-S110FA
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 1A Surface Mount SOD-123FA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123W
Package: Reel - TR
Mounting: Surface Mount
Family Name: S110
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S110FATR, S110FACT, S110FADKR
Schottky Diodes & Rectifiers 100V 1A Schottky Barrier Rectifier Product overview: S110FA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S110FA can be used for catalog matching and distributor lookup.
1.0 A, 100 V, Surface Mount Schottky Barrier Rectifiers
Diode Schottky 100V 1A Surface Mount SOD-123FA
Diode Schottky 100V 1A Surface Mount SOD-123FA
Diode Schottky 100V 1A Surface Mount SOD-123FA
DIODE SCHOTTKY 100V 1A SOD123FA
SCHOTTKY RECTIFIER, 100V, 1A, SOD-123FA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 100V 1A Schottky Barrier Rectifier
DIODE SCHOTTKY 100V 1A SOD123FA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1867745 | 1867745P | 892711-S110FA | 2085-S110FA | S110FA | S110FADKR-ND | S110FA | 01AC9749 | S110FA | S110FA |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - S110FA | Schottky 100V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 100V, 1A, Sod-123Fa; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Single Diodes | |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Package | SOD-123; Sod-123fa | SOD-123; SOD-123 | SOD-123; SOD-123FA | Reel | SOD-123; SOD-123 FL | SOD-123 | SOD-123; SOD-123FA | SOD-123; SOD-123FA-2 | SOD-123; SOD-123W | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 8.3 ns | |||||||||
| Life Cycle Stage | Active | Declining |