Diode Array 1 Pair Common Cathode Schottky 60V 35A Through Hole TO-220-3 Full Pack
17.5A, 60V, SILICON, RECTIFIER DIODE, TO-220AB, TO-220ML, 3 PIN Product overview: SBT350-06J from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 17.5A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBT350-06J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1283011-SBT350-06J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 15 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220ML
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBT350-06J-ON,8
Base Product Number: SBT350
Product Status: Obsolete
Rectifier Diode, Schottky, 1 Phase, 2 Element, 17.5A, 60V V(RRM), Silicon, TO-220AB
DIODE ARR SCHOTT 60V 35A TO220ML
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 869-1036-ND | 286-SBT350-06J | 1283011-SBT350-06J | SBT350-06J | SBT350-06J |
| Product Name | Diode Arrays | 17.5A 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 35 amps |