Diode Switching 50V 1A 2 Pin DO-214AC
Diode Switching 50V 1A 2 Pin DO-214AC
Diode Switching 50V 1A 2 Pin DO-214AC
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
1.0A General Purpose Rectifier
1.0A General Purpose Rectifier
Rectifiers 50V 1a Rectifier Glass Passive Product overview: S1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A DO214AC
Rectifiers 50V 1a Rectifier Glass Passive
STANDARD DIODE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 7390537 | S1AFSDKR-ND | S1A | 2085-S1A | S1A | S1A | 58K9551 | 67R2147 |
| Product Name | Switching Diodes | Single Diodes | 50V 1a Diode and Rectifier | Single Diodes | Rectifiers | Standard Diode, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||||||
| Package | SMA; SMA | Reel | SMA; DO-214AC, SMA | DO-214AC | ||||
| Life Cycle Stage | Active |