1.0 A, 15 V, Schottky Barrier Diode, Low IR, Non-Monolithic Dual MCPH5
Diode Array 2 Independent Schottky 15V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Win Source Part Number: 1283009-SBE808-TL-W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 3 µA @ 6 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: 5-MCPH
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SBE808-TL-WOSDKR,SBE
Base Product Number: SBE808
Product Status: Obsolete
1.0 A, 15 V, Schottky Barrier Diode, Low IR, Non-Monolithic Dual MCPH5, MCPH5, 3000-REEL Product overview: SBE808-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 1.0 A, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 1.0 A, 15 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBE808-TL-W can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTT 15V 1A 5MCPH
Schottky Diodes & Rectifiers SBD DUAL PARALLEL 1A 15V
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBE808-TL-W | SBE808-TL-WOSTR-ND | 1283009-SBE808-TL-W | 286-SBE808-TL-W | SBE808-TL-W | SBE808-TL-W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 1.0 A 15 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | ||||
| Package | MCPH5 | 6-SMD (5 Leads), Flat Leads | 6-SMD (5 Leads), Flat Lead | Tape and Reel | SOT-353 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.5400 volts | 0.5400 volts |