Trans Voltage Suppressor Diode, 350W, 5V, Unidirectional
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Win Source Part Number: 1298763-SD05T1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 350pF @ 1MHz
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SD05T1,SD05T1OS
Base Product Number: SD05T
Product Status: Obsolete
RoHS Status: RoHS non-compliant
TVS Diode, 5V, Unidirectional, 350W, 14.5V Clamp, SOD-323-2 Product overview: SD05T1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 350W, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 350W, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05T1 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC SOD323
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SD05T1 | SD05T1OSTR-ND | 1298763-SD05T1 | 144-SD05T1 | SD05T1 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 5V 350W 14.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 9.8 volts | 9.8 volts | 9.8 volts |