Manufacturer: Semtech Corporation
Win Source Part Number: 1096878-SLVG2.8.TCT
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 50pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-143-4
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Bi-Directional 2.8V (Max) 15V SOT143 T/R
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 2.8VWM 15VC SOT143-4
| Win Source Electronics | Richardson RFPD | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096878-SLVG2.8.TCT | SLVG2.8.TCT | SLVG2.8.TCT | SLVG2.8.TCTDKR-ND | SLVG2.8.TCT |
| Product Name | TVS - TVS - Diodes - SLVG2.8.TCT | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SOT143; SOT-143-4 | SOT143; SOT-143 | TO-253-4, TO-253AA | SOT143; SOT-143 | |
| VWM | 2.8 volts | ||||
| IPPM | 24 amps | ||||
| VC | 15 volts | 15 volts | 15 volts | ||
| VBR | 3 volts | 3 volts | 3 volts |