Trans Voltage Suppressor Diode, 500W, 45V, Unidirectional, DO-15
72.7V Clamp 6.9A Ipp Tvs Diode Through Hole DO-15
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA45A | SA45AFS-ND |
| Product Name | TVS Diodes | |
| RoHS Compliant | RoHS | |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 500 watts |