Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.1A, 30V V(RRM), Silicon
Manufacturer: ON Semiconductor
Win Source Part Number: 726797-SBAT54AWT1G
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Family Part Number: BAT54AW
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
200 mA, 30 V, Dual Common Anode Schottky Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAT54AWT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 mA, 30 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAT54AWT1G can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SC70-3
Schottky Diodes & Rectifiers SS SC-70 SHKY DIO 30V TR
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBAT54AWT1G | 726797-SBAT54AWT1G | SBAT54AWT1GOSCT-ND | 286-SBAT54AWT1G | SBAT54AWT1G | SBAT54AWT1G |
| Product Name | Diodes, Rectifiers - Arrays - SBAT54AWT1G | Diode Arrays | Dual Schottky 200 mA 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | SC-70-CPR | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323 | ||
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8000 volts | 0.8000 volts |