26V Clamp 19.2A Ipp Tvs Diode Through Hole Axial
Trans Voltage Suppressor Diode, 500W, 16V, Unidirectional, DO-15
TVS DIODE 16VWM 26VC AXIAL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA16AOS-ND | SA16A | SA16A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 26 volts | 26 volts |