100 V Dual Common Cathode Switching Diode
100 V Dual Common Cathode Switching Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SBAV70WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBAV70WT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 100V 200MA SC70-3
DIODE ARRAY GP 100V 200MA SC70-3
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | SBAV70WT1G | 286-SBAV70WT1G | SBAV70WT1GOSTR-ND | SBAV70WT1G | SBAV70WT1G | 42AC1839 |
| Product Name | Dual 100 V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | ||
| IO | 0.2000 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |