Win Source Part Number: 1282215-S1JFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 18pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: S1JFPCT,S1JFPTR,S1JF
Base Product Number: S1J
1.2 A, 600 V Surface Mount Rectifiers
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Diode Standard 600V 1.2A Surface Mount SOD-123HE
Rectifiers 600V 1.2A Gen Purp Surf Mnt Rectifier Product overview: S1JFP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1JFP can be used for catalog matching and distributor lookup.
Rectifiers 600V 1.2A Gen Purp Surf Mnt Rectifier
DIODE GP 600V 1.2A SOD123HE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1282215-S1JFP | S1JFP | S1JFPTR-ND | 2085-S1JFP | S1JFP | S1JFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 600V 1.2A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 1500 ns |