onsemi Dual Schottky 100 V 10 A Diode and Rectifier SBR100-10JS

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SBR100-10JS - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 100 V 10 A Diode and Rectifier
286-SBR100-10JS
Dual Schottky 100 V 10 A Diode and Rectifier 286-SBR100-10JS
Dual 100 V, 10 A Schottky Barrier Diode for High Frequency Rectification, 100-BLKBG Product overview: SBR100-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR100-10JS can be used for catalog matching and distributor lookup.

Dual 100 V, 10 A Schottky Barrier Diode for High Frequency Rectification, 100-BLKBG Product overview: SBR100-10JS from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR100-10JS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR100-10JS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR100-10JS-ND
Diode Arrays SBR100-10JS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1005340-SBR100-10JS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1005340-SBR100-10JS
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1005340-SBR100-10JS
Win Source Part Number: 1005340-SBR100-10JS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220ML ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSBR100-10JS,21 56-SBR100-10JS-ON Base Product Number: SBR100 Product Status: Obsolete

Win Source Part Number: 1005340-SBR100-10JS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220ML
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSBR100-10JS,2156-SBR100-10JS-ON
Base Product Number: SBR100
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR100-10JS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR100-10JS
Discrete Semiconductor Products - Diodes - Rectifiers SBR100-10JS
DIODE ARR SCHOT 100V 10A TO220ML

DIODE ARR SCHOT 100V 10A TO220ML

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number SBR100-10JS 286-SBR100-10JS SBR100-10JS-ND 1005340-SBR100-10JS SBR100-10JS
Product Name Dual Schottky 100 V 10 A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data