onsemi 75 V SOT-23 Diode and Rectifier SBAS116LT1G

Description
75 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS116LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS116LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75 V SOT-23 Diode and Rectifier
280-SBAS116LT1G
75 V SOT-23 Diode and Rectifier 280-SBAS116LT1G
75 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS116LT1G can be used for catalog matching and distributor lookup.

75 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SBAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBAS116LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 966410-SBAS116LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
966410-SBAS116LT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 966410-SBAS116LT1G
Win Source Part Number: 966410-SBAS116LT1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 3 µs Current - Reverse Leakage @ Vr: 5 nA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): BAS21LT3G; BAS21LT1G; BAS19LT1G; BAS19-7-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: onsemi Other Names: SBAS116LT1GOSTR,SBAS 116LT1GOSCT,2156-SBA S116LT1G-OS,ONSONSSB AS116LT1G,SBAS116LT1 G-ND,SBAS116LT1GOSDK R Base Product Number: SBAS116

Win Source Part Number: 966410-SBAS116LT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAS21LT3G; BAS21LT1G; BAS19LT1G; BAS19-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: SBAS116LT1GOSTR,SBAS116LT1GOSCT,2156-SBAS116LT1G-OS,ONSONSSBAS116LT1G,SBAS116LT1G-ND,SBAS116LT1GOSDKR
Base Product Number: SBAS116

Buy Now Datasheet
 - SBAS116LT1G - Rochester Electronics
Newburyport, MA, United States
75 V Switching Diode

75 V Switching Diode

Supplier's Site Datasheet
Single Diodes - SBAS116LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS116LT1GOSDKR-ND
Single Diodes SBAS116LT1GOSDKR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS116LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS116LT1GOSCT-ND
Single Diodes SBAS116LT1GOSCT-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - SBAS116LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBAS116LT1GOSTR-ND
Single Diodes SBAS116LT1GOSTR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBAS116LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBAS116LT1G
Discrete Semiconductor Products - Diodes - Rectifiers SBAS116LT1G
DIODE GEN PURP 75V 200MA SOT23-3

DIODE GEN PURP 75V 200MA SOT23-3

Supplier's Site
Diode, Aec-Q101, 0.2A, 75V, Sot-23; Diode Configuration Onsemi - 31AC1327 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.2A, 75V, Sot-23; Diode Configuration Onsemi
31AC1327
Diode, Aec-Q101, 0.2A, 75V, Sot-23; Diode Configuration Onsemi 31AC1327
DIODE, AEC-Q101, 0.2A, 75V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, AEC-Q101, 0.2A, 75V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Diodes
Product Number 280-SBAS116LT1G 966410-SBAS116LT1G SBAS116LT1G SBAS116LT1GOSDKR-ND SBAS116LT1G 31AC1327
Product Name 75 V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Aec-Q101, 0.2A, 75V, Sot-23; Diode Configuration Onsemi
Package Tape and Reel
RoHS Compliant RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data