Surface General-Purpose Rectifier
Rectifiers 400V, 1A General Purpose Rectifier Product overview: S1GFL from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1GFL can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
Diode Standard 400V 1A Surface Mount SOD-123F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1093464-S1GFL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RECTIFIER, SINGLE, 1A, 400V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 400V, 1A General Purpose Rectifier
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 400V 1A SOD123F
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | S1GFL | 2085-S1GFL | S1GFLDKR-ND | 1093464-S1GFL | 07AH4845 | S1GFL | S1GFL | S1GFL |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1GFL | Rectifier, Single, 1A, 400V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | SOD-123; SOD-123 FL | Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123F | ||||
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||||||
| Diode Type | Standard |