Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Rectifiers 100V 3A Gen Purpose Surf Mnt Rectifier Product overview: S3BB from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3BB can be used for catalog matching and distributor lookup.
3 A, 100 V Surface Mount Rectifiers
Rectifiers 100V 3A Gen Purpose Surf Mnt Rectifier
DIODE GEN PURP 100V 3A DO214AA
RECTIFIER, SINGLE, 100V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 100V 3A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | S3BBFSCT-ND | 2085-S3BB | S3BB | S3BB | S3BB | 01AC9756 | S3BB |
| Product Name | Single Diodes | 100V 3A Diode and Rectifier | Rectifiers | Single Diodes | Rectifier, Single, 100V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Package | Reel | SMB | DO-214AB-2 | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Obsolete | Last Shipments | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |