275V Clamp 1.8A Ipp Tvs Diode Through Hole DO-15
Diode TVS Single Uni-Dir 170V 500W 2-Pin Case 59AA-01 Box
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA170AFS-ND | SA170A |
| Product Name | TVS Diodes | |
| Configuration | Single | Single |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15, DO-204AC |
| Peak Pulse Power | 500 watts | |
| VC | 275 volts |