Schottky Barrier Rectifier
Win Source Part Number: 1091386-SBRD8350RLG-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SBRD8350RLG-VF0
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Rectifier Diode Product overview: SBRD8350RLG-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRD8350RLG-VF01
DIODE SCHOTTKY 50V 3A DPAK
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SBRD8350RLG-VF01 | 1091386-SBRD8350RLG-VF01 | 280-SBRD8350RLG-VF01 | SBRD8350RLG-VF01 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DPAK; DPAK3/2 | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |