Win Source Part Number: 1298653-SA45ARL
Category: Circuit Protection>TVS - Diodes
Series: MiniMosorb™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 45V
Voltage - Breakdown (Min): 50V
Voltage - Clamping (Max) @ Ipp: 72.7V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SA45ARL-ONTR,ON
Base Product Number: SA45
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Trans Voltage Suppressor Diode, 500W, 45V, Unidirectional
Product overview: SA45ARL from ON Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA45ARL can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298653-SA45ARL | SA45ARL | 144-SA45ARL |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | |
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 72.7 volts | ||
| VBR | 50 volts |