Manufacturer: ON Semiconductor
Win Source Part Number: 188590-SBE001-TL-E
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 2A 6CPH Product overview: SBE001-TL-E from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBE001-TL-E can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2A, 30V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 188590-SBE001-TL-E | 280-SBE001-TL-E | SBE001-TL-E |
| Product Name | Discrete Semiconductor Products | Schottky 30V 2A Diode and Rectifier | |
| Package | Tape & Reel | CPH6 |