Diode RF Mixer Schottky 2V 3-Pin CP T/R Product overview: SBX201C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SBX201C-TB-E can be used for catalog matching and distributor lookup.
Schottky Barrier Diode, 2V, 50mA, 0.25pF, Dual CP
Manufacturer: ON Semiconductor
Win Source Part Number: 028109-SBX201C-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 2V
Voltage - Forward (Vf) (Max) @ If: 320mV @ 1mA
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 50mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Schottky 2V 50mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY SCHOTTKY 2V 50MA 3CP
Schottky Diodes & Rectifiers SBD SERIES PAIR 50MA 2V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diode Arrays | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | 284-SBX201C-TB-E | SBX201C-TB-E | 028109-SBX201C-TB-E | 869-1192-2-ND | SBX201C-TB-E | SBX201C-TB-E |
| Product Name | Schottky 2V Diode and Rectifier | Diodes, Rectifiers - Arrays - SBX201C-TB-E | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers | |
| Package | Tape and Reel | SC-59; SC-59 / CP | 3-CP | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | 3-CP | SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.0500 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete |